Megadyne Americas 3MR Power Grip® GT® 2 Neoprene Timing Belt 3MR-552

Description
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3MR Power Grip® GT® 2 Neoprene Timing Belt - 3MR-552 - Megadyne Americas
Pineville, NC, United States
3MR Power Grip® GT® 2 Neoprene Timing Belt
3MR-552
3MR Power Grip® GT® 2 Neoprene Timing Belt 3MR-552
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

3MR Power Grip® GT® 2 Neoprene

3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 3MR-552
Product Name 3MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 3mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 101 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M101060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details