Megadyne Americas Timing Belt 50 STD8

Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 50 STD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
50 STD8
Timing Belt 50 STD8
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 50 STD8
Product Name Timing Belt
Metric Pitch STD8 (8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 357 mm (14.06 inch)
View Details
2 mm (GT3) Pitch, 164 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M164090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details