14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (metric) | Timing Belts (metric) |
| Product Number | 5740-14M | 5740-14M |
| Product Name | 14M Power Grip® GT® 2 Neoprene Timing Belt | 14M HTD® Neoprene Timing Belt |
| Metric Pitch | GT 2 14mm Pitch | HTD 14mm |
| Belt Width | 40 to 170 mm (1.57 to 6.69 inch) | |
| Belt Length | 5740 mm (226 inch) | 5740 mm (226 inch) |