Megadyne Americas 5M HTD® Neoprene Timing Belt 655-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 655-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
655-5M
5M HTD® Neoprene Timing Belt 655-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 655-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 516 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M516030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 213 mm (8.39 inch)
View Details
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
Belt Width 4 to 120 mm (0.1575 to 4.72 inch)
Number of Teeth 43 to 358
View Details