Schmalz Inc. Adapter-Plate Innospann for SCM/Morbidelli console - Type 4 ISAP-S4 195x195x11 10.01.14.00231

Description
Hose-free clamping system for console tables from SCM / Morbidelli, fully compatible with the original equipment The Adapter-Plates are positioned directly onto the vacuum supply on the consoles Equipping the ISAP-S with up to four additional Mono-Bases and suction cups Particularly suitable for narrow and curved workpieces with small suction surfaces and delicate molds Connectible spacer rings allow for various working heights TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm) TVN System from SCM = S4 System from Schmalz (width of the console 109 mm)
Datasheet
Description
Hose-free clamping system for console tables from SCM / Morbidelli, fully compatible with the original equipment The Adapter-Plates are positioned directly onto the vacuum supply on the consoles Equipping the ISAP-S with up to four additional Mono-Bases and suction cups Particularly suitable for narrow and curved workpieces with small suction surfaces and delicate molds Connectible spacer rings allow for various working heights TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm) TVN System from SCM = S4 System from Schmalz (width of the console 109 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter-Plate Innospann for SCM/Morbidelli console - Type 4 ISAP-S4 195x195x11 - 10.01.14.00231 - Schmalz Inc.
Raleigh, NC, United States
Adapter-Plate Innospann for SCM/Morbidelli console - Type 4 ISAP-S4 195x195x11
10.01.14.00231
Adapter-Plate Innospann for SCM/Morbidelli console - Type 4 ISAP-S4 195x195x11 10.01.14.00231
Hose-free clamping system for console tables from SCM / Morbidelli, fully compatible with the original equipment The Adapter-Plates are positioned directly onto the vacuum supply on the consoles Equipping the ISAP-S with up to four additional Mono-Bases and suction cups Particularly suitable for narrow and curved workpieces with small suction surfaces and delicate molds Connectible spacer rings allow for various working heights TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm) TVN System from SCM = S4 System from Schmalz (width of the console 109 mm)
  • Hose-free clamping system for console tables from SCM / Morbidelli, fully compatible with the original equipment
  • The Adapter-Plates are positioned directly onto the vacuum supply on the consoles
  • Equipping the ISAP-S with up to four additional Mono-Bases and suction cups
  • Particularly suitable for narrow and curved workpieces with small suction surfaces and delicate molds
  • Connectible spacer rings allow for various working heights
  • TV system from SCM = S1 system from Schmalz (width of the console 72.5 mm)
  • TVN System from SCM = S4 System from Schmalz (width of the console 109 mm)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.14.00231
Product Name Adapter-Plate Innospann for SCM/Morbidelli console - Type 4 ISAP-S4 195x195x11
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038245 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F95-NBR-M10 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 95 mm (3.74 inch)
Material Nitrile (NBR)
View Details