Schmalz Inc. Suction Glas-cup for Innospann ISCUP-G 80x80x30 Cup 1 10.01.15.00392

Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet
Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction Glas-cup for Innospann ISCUP-G 80x80x30 Cup 1 - 10.01.15.00392 - Schmalz Inc.
Raleigh, NC, United States
Suction Glas-cup for Innospann ISCUP-G 80x80x30 Cup 1
10.01.15.00392
Suction Glas-cup for Innospann ISCUP-G 80x80x30 Cup 1 10.01.15.00392
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
  • The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP
  • Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables
  • The suction cups ISCUP are connected to the base and are continuously rotatable in the base
  • The cups are available in three sizes to ensure maximum flexibility
  • Variable total height through various suction cup heights and optional spacer rings
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.15.00392
Product Name Suction Glas-cup for Innospann ISCUP-G 80x80x30 Cup 1
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-200-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022719 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Silicone
View Details
3
Specs
Type Standard; Oval
Material Rubber
Style None
View Details
U Series Universal Vacuum Cup - A-3150007S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 21.84 mm (0.8600 inch)
Material Silicone Rubber
View Details