Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 100 ED-85 G1/4-IG 10.01.19.00184

Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 100 ED-85 G1/4-IG - 10.01.19.00184 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 100 ED-85 G1/4-IG
10.01.19.00184
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 100 ED-85 G1/4-IG 10.01.19.00184
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00184
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 100 ED-85 G1/4-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022839 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vinyl Vacuum Cups - VC49 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Vinyl
View Details
Flat Round Suction Plate - NSPUX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 125 to 250 mm (4.92 to 9.84 inch)
Material Nitrile (NBR); Silicone Rubber
View Details