Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 115 ED-85 G3/8-IG 10.01.19.00045

Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 115 ED-85 G3/8-IG - 10.01.19.00045 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 115 ED-85 G3/8-IG
10.01.19.00045
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 115 ED-85 G3/8-IG 10.01.19.00045
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00045
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 115 ED-85 G3/8-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038382 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150008 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 32 mm (1.26 inch)
Material Nitrile (NBR)
View Details