Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 50 ED-85 G3/8-IG 10.01.19.00025

Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 50 ED-85 G3/8-IG - 10.01.19.00025 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 50 ED-85 G3/8-IG
10.01.19.00025
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 50 ED-85 G3/8-IG 10.01.19.00025
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00025
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 50 ED-85 G3/8-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022747 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Vinyl Vacuum Cups - VC22-W - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Flat Round Suction Cup - NSPFX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 20 to 50 mm (0.7874 to 1.97 inch)
Material Elastodur
View Details