Schmalz Inc. Suction plate with ball support for flexible clamping and gripping systems SSPB-117 117-125 NBR 10.01.15.00719

Description
Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry Manual processing and finishing of components, for example during sawing, drilling or sanding processes System consisting of various suction cups and the Schmalz Uni-Base as interface to the machine table and for setting the degrees of freedom Use on flat tables or other machine table types in combination with the Schmalz Steel-Plate Flexible manual adjustment of stroke and swivel angle High degree of freedom on every axis and easy to adjust
Datasheet
Description
Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry Manual processing and finishing of components, for example during sawing, drilling or sanding processes System consisting of various suction cups and the Schmalz Uni-Base as interface to the machine table and for setting the degrees of freedom Use on flat tables or other machine table types in combination with the Schmalz Steel-Plate Flexible manual adjustment of stroke and swivel angle High degree of freedom on every axis and easy to adjust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate with ball support for flexible clamping and gripping systems SSPB-117 117-125 NBR - 10.01.15.00719 - Schmalz Inc.
Raleigh, NC, United States
Suction plate with ball support for flexible clamping and gripping systems SSPB-117 117-125 NBR
10.01.15.00719
Suction plate with ball support for flexible clamping and gripping systems SSPB-117 117-125 NBR 10.01.15.00719
Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry Manual processing and finishing of components, for example during sawing, drilling or sanding processes System consisting of various suction cups and the Schmalz Uni-Base as interface to the machine table and for setting the degrees of freedom Use on flat tables or other machine table types in combination with the Schmalz Steel-Plate Flexible manual adjustment of stroke and swivel angle High degree of freedom on every axis and easy to adjust
  • Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry
  • Manual processing and finishing of components, for example during sawing, drilling or sanding processes
  • System consisting of various suction cups and the Schmalz Uni-Base as interface to the machine table and for setting the degrees of freedom
  • Use on flat tables or other machine table types in combination with the Schmalz Steel-Plate
  • Flexible manual adjustment of stroke and swivel angle
  • High degree of freedom on every axis and easy to adjust
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.15.00719
Product Name Suction plate with ball support for flexible clamping and gripping systems SSPB-117 117-125 NBR
Diameter / Max. Size 117 mm (4.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038301 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material Polybutadiene
View Details
Vinyl Vacuum Cups - VC140 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Flat Round Suction Plate - NSPUX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 125 to 250 mm (4.92 to 9.84 inch)
Material Nitrile (NBR); Silicone Rubber
View Details