Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 18 NBR-ESD-55 G1/8-IG 10.01.06.04493

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 18 NBR-ESD-55 G1/8-IG - 10.01.06.04493 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 18 NBR-ESD-55 G1/8-IG
10.01.06.04493
Bellows suction cup (round) for very uneven workpieces FSG 18 NBR-ESD-55 G1/8-IG 10.01.06.04493
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04493
Product Name Bellows suction cup (round) for very uneven workpieces FSG 18 NBR-ESD-55 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038409 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
Suction Cup - BP35-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 35.05 mm (1.38 inch)
Material Silicone Rubber
View Details