Schmalz Inc. High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 80x30 ED-85 G3/8-AG 10.01.24.00037

Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet
Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 80x30 ED-85 G3/8-AG - 10.01.24.00037 - Schmalz Inc.
Raleigh, NC, United States
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 80x30 ED-85 G3/8-AG
10.01.24.00037
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 80x30 ED-85 G3/8-AG 10.01.24.00037
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
  • Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts
  • Handling of long workpieces, workpieces with internal ribbing and reinforcing plates
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.24.00037
Product Name High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 80x30 ED-85 G3/8-AG
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022747 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
Style Other
View Details