Schmalz Inc. Suction cup for Innospann ISCUP Cup 1 80x80x30 TV 10.01.15.00303

Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet
Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup for Innospann ISCUP Cup 1 80x80x30 TV - 10.01.15.00303 - Schmalz Inc.
Raleigh, NC, United States
Suction cup for Innospann ISCUP Cup 1 80x80x30 TV
10.01.15.00303
Suction cup for Innospann ISCUP Cup 1 80x80x30 TV 10.01.15.00303
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
  • The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP
  • Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables
  • The suction cups ISCUP are connected to the base and are continuously rotatable in the base
  • The cups are available in three sizes to ensure maximum flexibility
  • Variable total height through various suction cup heights and optional spacer rings
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.15.00303
Product Name Suction cup for Innospann ISCUP Cup 1 80x80x30 TV
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038393 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Vacuum Cup - Oval - VC 90 3X10 - IMI Norgren
Specs
Type Standard; Oval
Diameter / Max. Size 254 mm (10 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vacuum Cups - Style VAB/VIB/VT-Ilsemann Type - Seal Science, Inc.
Specs
Type Ilseman Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details