Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 50 ED-85 G1/4-IG 10.01.19.00181

Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 50 ED-85 G1/4-IG - 10.01.19.00181 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 50 ED-85 G1/4-IG
10.01.19.00181
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 50 ED-85 G1/4-IG 10.01.19.00181
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00181
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 50 ED-85 G1/4-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Fluoroelastomer
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F5-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 5.08 mm (0.2000 inch)
Material Nitrile (NBR)
View Details