Schmalz Inc. Annular suction cup for handling CDs/DVDs SGR 31 G SI-AS-50 10.01.16.00039

Description
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
Datasheet
Description
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Annular suction cup for handling CDs/DVDs SGR 31 G SI-AS-50 - 10.01.16.00039 - Schmalz Inc.
Raleigh, NC, United States
Annular suction cup for handling CDs/DVDs SGR 31 G SI-AS-50
10.01.16.00039
Annular suction cup for handling CDs/DVDs SGR 31 G SI-AS-50 10.01.16.00039
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
  • Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems
  • Handling of CDs and DVDs in all processing steps of the production and further processing
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.16.00039
Product Name Annular suction cup for handling CDs/DVDs SGR 31 G SI-AS-50
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-F75-NM-W - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 76.71 mm (3.02 inch)
Material Nomathane
View Details