Schmalz Inc. High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 100x40 ED-85 RA 10.01.24.00023

Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet
Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 100x40 ED-85 RA - 10.01.24.00023 - Schmalz Inc.
Raleigh, NC, United States
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 100x40 ED-85 RA
10.01.24.00023
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 100x40 ED-85 RA 10.01.24.00023
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
  • Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts
  • Handling of long workpieces, workpieces with internal ribbing and reinforcing plates
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.24.00023
Product Name High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 100x40 ED-85 RA
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022794 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150008 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 32 mm (1.26 inch)
Material Nitrile (NBR)
View Details