Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 32 NBR-ESD-55 G1/4-IG 10.01.06.04498

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 32 NBR-ESD-55 G1/4-IG - 10.01.06.04498 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 32 NBR-ESD-55 G1/4-IG
10.01.06.04498
Bellows suction cup (round) for very uneven workpieces FSG 32 NBR-ESD-55 G1/4-IG 10.01.06.04498
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04498
Product Name Bellows suction cup (round) for very uneven workpieces FSG 32 NBR-ESD-55 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022727 - RS Components, Ltd.
Specs
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
Port Top
View Details
Single Bellow Style Vacuum Cups - B10 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 10.75 mm (0.4232 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details