Schmalz Inc. High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 60x20 ED-85 M14x1.5-AG 10.01.24.00029

Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet
Description
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 60x20 ED-85 M14x1.5-AG - 10.01.24.00029 - Schmalz Inc.
Raleigh, NC, United States
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 60x20 ED-85 M14x1.5-AG
10.01.24.00029
High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 60x20 ED-85 M14x1.5-AG 10.01.24.00029
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of workpieces with convex surfaces
  • Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts
  • Handling of long workpieces, workpieces with internal ribbing and reinforcing plates
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.24.00029
Product Name High-Speed bell shaped suction cup for (oval) very dynamic handling of smooth and oily workpieces SAOXM 60x20 ED-85 M14x1.5-AG
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040089 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
C-B1.5 Bellows Vacuum Cup - C-B1.5-20-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 20.07 mm (0.7900 inch)
Material Silicone Rubber
View Details