Schmalz Inc. Flat suction cup (round) SAUG-SCG 30 NBR-AS-55 10.01.30.00717

Description
Handling of composite textiles Handling of non-rigid and unstable components Handling of extremely thin, delicate plastic films and glass Handling of blank and assembled printed circuit boards Handling of dry food products
Datasheet
Description
Handling of composite textiles Handling of non-rigid and unstable components Handling of extremely thin, delicate plastic films and glass Handling of blank and assembled printed circuit boards Handling of dry food products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) SAUG-SCG 30 NBR-AS-55 - 10.01.30.00717 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) SAUG-SCG 30 NBR-AS-55
10.01.30.00717
Flat suction cup (round) SAUG-SCG 30 NBR-AS-55 10.01.30.00717
Handling of composite textiles Handling of non-rigid and unstable components Handling of extremely thin, delicate plastic films and glass Handling of blank and assembled printed circuit boards Handling of dry food products
  • Handling of composite textiles
  • Handling of non-rigid and unstable components
  • Handling of extremely thin, delicate plastic films and glass
  • Handling of blank and assembled printed circuit boards
  • Handling of dry food products
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.30.00717
Product Name Flat suction cup (round) SAUG-SCG 30 NBR-AS-55
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-40-1/4-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038361 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Manually Operated Suction Hand Cup - 602.1 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
Style Other
View Details