Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 60 ED-85 M14x1.5-AG 10.01.19.00032

Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 60 ED-85 M14x1.5-AG - 10.01.19.00032 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 60 ED-85 M14x1.5-AG
10.01.19.00032
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 60 ED-85 M14x1.5-AG 10.01.19.00032
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00032
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 60 ED-85 M14x1.5-AG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040107 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Finger Suction Cup - A4875 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 117 mm (4.62 inch)
View Details