Schmalz Inc. Suction cup for Innospann ISCUP Cup 2 80x40x16 10.01.15.00210

Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet
Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup for Innospann ISCUP Cup 2 80x40x16 - 10.01.15.00210 - Schmalz Inc.
Raleigh, NC, United States
Suction cup for Innospann ISCUP Cup 2 80x40x16
10.01.15.00210
Suction cup for Innospann ISCUP Cup 2 80x40x16 10.01.15.00210
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
  • The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP
  • Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables
  • The suction cups ISCUP are connected to the base and are continuously rotatable in the base
  • The cups are available in three sizes to ensure maximum flexibility
  • Variable total height through various suction cup heights and optional spacer rings
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.15.00210
Product Name Suction cup for Innospann ISCUP Cup 2 80x40x16
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-30-1/8-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038361 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150008 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 32 mm (1.26 inch)
Material Nitrile (NBR)
View Details