Schmalz Inc. Suction cup for Innospann ISCUP 80x80x30 AS 10.01.15.00266

Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet
Description
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup for Innospann ISCUP 80x80x30 AS - 10.01.15.00266 - Schmalz Inc.
Raleigh, NC, United States
Suction cup for Innospann ISCUP 80x80x30 AS
10.01.15.00266
Suction cup for Innospann ISCUP 80x80x30 AS 10.01.15.00266
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to the base and are continuously rotatable in the base The cups are available in three sizes to ensure maximum flexibility Variable total height through various suction cup heights and optional spacer rings
  • The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP
  • Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables
  • The suction cups ISCUP are connected to the base and are continuously rotatable in the base
  • The cups are available in three sizes to ensure maximum flexibility
  • Variable total height through various suction cup heights and optional spacer rings
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.15.00266
Product Name Suction cup for Innospann ISCUP 80x80x30 AS
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038403 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150117 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 11.18 mm (0.4400 inch)
Material Nitrile (NBR)
View Details