Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 20 ED-85 NPT3/8-IG 10.01.19.00103

Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 20 ED-85 NPT3/8-IG - 10.01.19.00103 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 20 ED-85 NPT3/8-IG
10.01.19.00103
Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 20 ED-85 NPT3/8-IG 10.01.19.00103
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00103
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAXM 20 ED-85 NPT3/8-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2040076 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150059 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 5.33 mm (0.2100 inch)
Material Nitrile (NBR)
View Details