Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 115 ED-85 M16-AG 10.01.19.00235

Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet
Description
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 115 ED-85 M16-AG - 10.01.19.00235 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 115 ED-85 M16-AG
10.01.19.00235
Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 115 ED-85 M16-AG 10.01.19.00235
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading CNC metal and laser cutting machines Handling of blanks at destackers Handling of workpieces with convex surfaces
  • Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts
  • Handling of workpieces with oily surfaces
  • Loading and unloading CNC metal and laser cutting machines
  • Handling of blanks at destackers
  • Handling of workpieces with convex surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.19.00235
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAX 115 ED-85 M16-AG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038127 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Polyurethane
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F3.5A-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 3.56 mm (0.1400 inch)
Material Nitrile (NBR)
View Details