Edmund Optics Inc. Datasheets for Long Pass Filters and Short Pass Filters
Long pass filters transmit a wide spectral band of long wavelength radiation while blocking short wavelength radiation. Short pass filters transmit a wide spectral band of short wavelength radiation and block long wave radiation.
Long Pass Filters and Short Pass Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Block Visible Wavelengths Ideal for Machine Vision Applications Can Be Used as Cold Mirrors Additional Longpass Edge Filters Available Designed to pass short-wave infrared (SWIR) wavelengths while blocking visible light,... | |
| Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light... | |
| Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is... | |
| Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Multiple Diameters Available Longpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Shortpass Filter Kits feature some of our... | |
| Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them... | |
| Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our... | |
| Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for... |
| << Prev |