ELMA Electronic Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 11M2, rugged packaging for MicroTCA. Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular, antivibration card guides allowing various slot... | |
| Elma’s latest AdvancedTCA chassis platform handles even the toughest cooling challenges by providing up to 500 watts per slot cooling (see simulation report). The riveted construction makes the chassis strong... | |
| Features 19" MicroTCA System Height, 1U Complies with MicroTCA.0 Single-module mid-size AMC boards oder drei single-module fullsize AMC boards Air volume: 34 m3/h Power Management on Backplane Power monitoring and... | |
| Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card... | |
| Features Advanced EMC shielded 8 slot CompactPCI PlusIO System platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCIS.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors,... | |
| Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules,... | |
| Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps... | |
| Features CompactPCI Serial System Platform 9 slots: 1 x CPCI-S.0 System Slot (CPU) and 8 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps... | |
| Features Desktop crate / chassis compliant to MicroTCA.4, R1.0 6U (10.5") high enclosure with 6 single/double mid-size AMC slots 6U Rear Transition Module (RTM) slots for rear I/O MCH full... | |
| Features MicroTCA System Platform 19", 2U Full redundancy provided by two MCHs (MicroTCA carrier hubs), two cooling units and two power modules Up to twelve mid- or compact-size AMCs (Advanced... | |
| A cost-efficient CompactPCI Serial System Platform for industrial applications. Article 051-747 Features 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots System slot on the... | |
| Elma offers both standard and custom subracks for a wide variety of bus standards including VME, VME64x and VXI systems. Our cardcages conform to DIN 41494 and IE 1101.10. These... | |
| Elma System 11V, 3U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding... | |
| Elma System 11V, 4U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding... | |
| Elma System 11V, 7U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding... | |
| Elma System 11V, 9U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding... | |
| Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a... | |
| Elma Type 11 family of enclosures provides a high quality, cost effective platform for packaging rackmount VITA System applications. Designed to IEEE 1101.10/.11 standards, Type 11 enclosures give advanced EMC... | |
| Elma Type 11C family of enclosures provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11C enclosures give advanced EMC shielding protection and are... | |
| Elma Type 32C family of enclosures provide a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and... | |
| Elma Type 32C, 4U "Medium" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and... | |
| Elma Type 32C, 4U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and... | |
| Elma Type 32C, 6U "Medium" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and... | |
| Elma Type 32C, 6U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and... | |
| Elma Type 32V "Medium" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Medium" Tower enclosure is designed... | |
| Elma Type 32V "Small" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Small" Tower enclosure is designed... | |
| Elma Type 32V family of enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards, Type 32V enclosures give advanced EMC shielding... | |
| Elma's 2nd Gen ATCA chassis platform custom designed for ease of manufacturing in low to mid volumes. AC and DC versions are available for a range of applications. DC version... | |
| Elma's ATCA, AC, 3U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, AC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, AC, 6U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, DC, 13U vertical enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, DC, 2U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, DC, 4U horizontal enclosures include a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's ATCA, DC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level... | |
| Elma's PXI line is compliant to PXI Specification R2.0. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is based on a modular approach to offer a wide... | |
| Elma's System 12V family of enclosuresfor VITA Bus Architectures (VME, VME64X, VPX, and VXS) provide an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced... | |
| Elma's System 12V, 10U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give... | |
| Elma's System 12V, 12U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give... | |
| Elma's System 12V, 12U with enchance cooling, provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures... | |
| Elma's System 12V, 3U for VITA Bus Architectures (VME, VME64X, VPX, and VXS) provides an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC... | |
| Elma's System 12V, 4U for VITA Bus Architectures (VME, VME64X, VPX, and VXS) provides an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC... | |
| Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give... | |
| Elma's System 12V, 9U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give... | |
| Elma's Type 12V, High performance VPX chassis platform, fully complient to VITA 46 standards. Consisting of alodined aluminum enclosures, VPX backplane, power supply, cooling system and AC/DC power components. Assembled,... | |
| Elma's Type 14V family of enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have... | |
| Elma's Type 14V, 2U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have an... | |
| Elma's Type 14V, 3U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have an... | |
| Elma's Type 14V, 4U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, Type 14V Enclosures have an... | |
| Elma's Type 14V, 7U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, Type14V Enclosures have an attractive... | |
| Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. | |
| Elma's VXI System 12V enclosure is designed for rackmount applications and its most standard configuration is for 13 slots. It easily accommodates C (6U x 340mm) and D (9U x... | |
| Features 19“ Crate, Conform to the latest specification of MicroTCA.4 Optional DESY LLRF backplane Height 9 U, Depth 402 mm 12 Single/Double mid-size AMC slots 12 Single/Double mid-size RTM slots... | |
| Features Advanced EMC shielded 8 slot CompactPCI PlusIO system platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCI S.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed... | |
| High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Assembled, wired, and tested prior to shipment. Features 19" Rackmount... | |
| High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Portable tower design, ideal for development. Assembled, wired, and tested... | |
| High quality 19" rackmount chassis platform consisting of pre-galvanized steel enclosures, high performance PICMIG 2.16 or 2.17 backplane, power supply, redundant push/pull cooling system and AC/DC power components. Assembled, wired... | |
| High quality 19” rackmount chassis platform compliant to the Micro TCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling... | |
| High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system... | |
| Horizontal, 4U, 84 HP Features Advanced EMC shielded 9 slot CompactPCI Serial system platform 1 x CompactPCI S.0 System Slot (CPU) and 8 x CPCI S.0 Peripheral Slots High-speed connectors,... | |
| Performance features: Height 4U, Width 84 HP, Depth 493 mm 7-Slot VME64x-Bus Recessed horizontal card cage for 6U / 160 mm pluggable modules The different interfaces of the modules are... | |
| PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. | |
| The 10U, 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The front load card orientation optimizes space efficiency, serviceability and cooling. | |
| The 12R1 platform is a lighter version of the 12R2 platform and is used for rugged applications with weight restrictions and less stringent shock and vibration requirements. The modular 12R1... | |
| The 12R2 COTS chassis comes in 5U to 14U heights in horizontal and vertical orientations. A wide range of backplanes in various slot sizes is available in VPX, VME64x, VME,... | |
| The 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. Highly... | |
| The 12U, 12R2 was designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The ability to mount 9U x 400mm or 6U x 160mm... | |
| The 14U, 12R2 was designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The standard front load card cage combined with the shock isolated... | |
| The 5U, 12R2 is designed to meet the harsh environments of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. | |
| The 8U, 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The front load card orientation optimizes space efficiency and serviceability. Highly... | |
| The 8U, 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The top load card orientation optimizes space efficiency with superior cooling. | |
| The 9U, 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The front load card orientation optimizes space efficiency, serviceability and cooling. | |
| The 9U, 12R2 was designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. This PC-based chassis provides a platform for COTS hardware to be... | |
| The COMBlue is a low-cost MicroTCA platform that facilitates a wide range of industrial applications which previously ran on industrial PCs and single-board computers. Features Cost optimized MicroTCA development platform... | |
| The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in... | |
| The first of its kind in the industry, the Tower features a carrying handle for easy portability. The Type 32M MicroTCA Portable Tower is ideal as a development chassis. Utilizing... | |
| The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both... | |
| The Type 39 E-Frame (Short), test platform supports 3U, VPX development. With a rugged aluminum construction, the versatile Type 39 E-frame is 9U overall to hold 3U cards. Available... | |
| The Type 39 E-Frame test platform supports 3U and 6U, cPCI architectures with PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional). With a rugged aluminum construction, the versatile 39 E-Frame... | |
| The Type 39 E-Frame, test platform supports 3U, VPX development. With a rugged aluminum construction, the versatile 39E-frame is 12U overall to hold 6U cards. Available in both compact... | |
| The Type 39 E-Frame, test platform supports development from legacy VME64X to VXS. With a rugged aluminum construction, the versatile 39 E-Frame is 12U overall to hold 6U cards. The... | |
| The Type 39C is a advanced generation of CompactPCI enclosures for PICMG 2.0, 2.16, 2.17, and EXP.0 applications. This family of chassis showcases an optimal design that addresses EMC, cooling,... | |
| The Type 39C, 1U is a advanced generation of CompactPCI enclosures for PICMG 2.0, 2.16, 2.17, and EXP.0 applications. This enclosure optimized design addresses EMC, cooling, and ease of manufacturing,... | |
| The Type 39C, 2U is a advanced generation of CompactPCI enclosures for PICMG 2.0, 2.16, 2.17, and EXP.0 applications. This enclosure optimized design addresses EMC, cooling, and ease of manufacturing,... | |
| The Type 39C, 3U is a advanced generation of CompactPCI enclosures for PICMG 2.0, 2.16, 2.17, and EXP.0 applications. This enclosures optimized design addresses EMC, cooling, and ease of manufacturing,... | |
| The Type 39C, 4U is a advanced generation of CompactPCI enclosures for PICMG 2.0, 2.16, 2.17, and EXP.0 applications. This enclosure optimized design addresses EMC, cooling, and ease of manufacturing,... | |
| The Type 39V is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that addresses... | |
| The Type 39V, 1U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that... | |
| The Type 39V, 2U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that... | |
| The Type 39V, 3U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that... | |
| The Type 39V, 4U is a advanced generation of enclosures for VITA based bus architecture (VPX, VME, VME64X, and VXS) applications. This family of chassis showcases an optimal design that... | |
| The VPX Tower offers a carrying handle for easy portability making it ideal for prototyping, demonstrations, and for mobile applications. The unit also features advanced EMC shielding, scratch-resistant vinyl clad... | |
| The VPX/VXS portable tower chassis supports a 5-slot VPX/VXS hybrid backplane. The VPX/VXS is equipped with 2 VXS slots (1 payload and 1 switch) and 3 VPX slots. The chassis... | |
| The Type 39 E-Frame test platform supports 6U or 3U VPX based system development. With a rugged aluminum construction, the versatile Type 39E open concept chassis design allows easy... | |
| These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a... | |
| Type 15 Rackmount/Desktop Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded... | |
| Type 15C Rackmount/Desktop for PICMG (CPCI, CPCI Serial). Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC... | |
| Height 4U, Width 84 HP, Depth 493 mm 7-Slot VME64x-Bus Recessed horizontal card cage for 6U / 160 mm pluggable modules The different interfaces of the modules are available on... |