ELMA Electronic Inc. Datasheets for Carrier Cards and Carrier Boards
Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves" (non-intelligent) or "intelligent."
Carrier Cards and Carrier Boards: Learn more
| Product Name | Notes |
|---|---|
| The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a... | |
| The SD8-STEEL is a peripheral slot card for CompactPCI® Serial systems. The SD8-STEEL is provided with a mobile rack, which accommodates a 2.5-inch size SATA drive, either SSD or HDD. | |
| The Ti4400 is a 6U form factor PMC/PrPMC carrier for VMEbus systems and forms the basis of a flexible I/O system. It offers the user a means of integrating two... | |
| The TIC-CMC-VPX3a is a 3U VPX adapter board for PMC or XMC mezzanine modules. Expand the I/O or storage features of your system using a wide range of available modules. | |
| 3U CompactPCI Form Factor (100mm high x 160mm deep) -40c to +85c extended temperature operation Only one slot (3U x 4HP) required Passive Series Termination For use with 32-bit PMCs... | |
| 6U CompactPCI Form Factor (233.4mm high x 160mm deep) Only one slot (6U x 4HP) required Two PMC sites accept standard PMC modules through the front panel Optional Transition Module... | |
| Add functionality to your 3U VPX system with this 3U VPX form factor XMC/XMC carrier card Supports a wide range of mezzanine expansion modules Available in standard through rugged conduction... |