ELMA Electronic Inc. Type 12R2, 5U, Ruggedized MicroTCA Rackmount Chassis

Description
The 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. Highly configurable, the unit can be ordered with choice of high performance MicroTCA backplane, fixed or shock isolated card cage, AC or DC input power supply, custom I/O patch panel. Features Ruggedized MicroTCA COTS System Platform 19” rackmount, horizontal mount Meets MIL-STD-810F, 167, 461D, and 901D Shock isolated card cage and device mounting Rugged chassis shells from thick aluminum sheets, extrusions, and die-castings. Joined by riveting, spot-welding. Front to rear evacuative cooling Removable fan tray features 1x (120mm x 120mm) fan and 2x (40mm x 40mm) fans, and finger guard Fan tray has ergonomic handle and LEDs for: voltage monitoring, fan fail and over temp Line filter, GND stud, shielded relay, IO panel, USB port, and fuse holder Temp: 0 C to 65 C operating temperature, Shock: 25Gs 11 ms
Description
The 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. Highly configurable, the unit can be ordered with choice of high performance MicroTCA backplane, fixed or shock isolated card cage, AC or DC input power supply, custom I/O patch panel. Features Ruggedized MicroTCA COTS System Platform 19” rackmount, horizontal mount Meets MIL-STD-810F, 167, 461D, and 901D Shock isolated card cage and device mounting Rugged chassis shells from thick aluminum sheets, extrusions, and die-castings. Joined by riveting, spot-welding. Front to rear evacuative cooling Removable fan tray features 1x (120mm x 120mm) fan and 2x (40mm x 40mm) fans, and finger guard Fan tray has ergonomic handle and LEDs for: voltage monitoring, fan fail and over temp Line filter, GND stud, shielded relay, IO panel, USB port, and fuse holder Temp: 0 C to 65 C operating temperature, Shock: 25Gs 11 ms

Suppliers

Company
Product
Description
Supplier Links
Type 12R2, 5U, Ruggedized MicroTCA Rackmount Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 12R2, 5U, Ruggedized MicroTCA Rackmount Chassis
Type 12R2, 5U, Ruggedized MicroTCA Rackmount Chassis
The 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. Highly configurable, the unit can be ordered with choice of high performance MicroTCA backplane, fixed or shock isolated card cage, AC or DC input power supply, custom I/O patch panel. Features Ruggedized MicroTCA COTS System Platform 19” rackmount, horizontal mount Meets MIL-STD-810F, 167, 461D, and 901D Shock isolated card cage and device mounting Rugged chassis shells from thick aluminum sheets, extrusions, and die-castings. Joined by riveting, spot-welding. Front to rear evacuative cooling Removable fan tray features 1x (120mm x 120mm) fan and 2x (40mm x 40mm) fans, and finger guard Fan tray has ergonomic handle and LEDs for: voltage monitoring, fan fail and over temp Line filter, GND stud, shielded relay, IO panel, USB port, and fuse holder Temp: 0 C to 65 C operating temperature, Shock: 25Gs 11 ms

The 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD’s. The low profile makes it ideal when space is a premium. Highly configurable, the unit can be ordered with choice of high performance MicroTCA backplane, fixed or shock isolated card cage, AC or DC input power supply, custom I/O patch panel.

Features

  • Ruggedized MicroTCA COTS System Platform
  • 19” rackmount, horizontal mount
  • Meets MIL-STD-810F, 167, 461D, and 901D
  • Shock isolated card cage and device mounting
  • Rugged chassis shells from thick aluminum sheets, extrusions, and die-castings. Joined by riveting, spot-welding.
  • Front to rear evacuative cooling
  • Removable fan tray features 1x (120mm x 120mm) fan and 2x (40mm x 40mm) fans, and finger guard
  • Fan tray has ergonomic handle and LEDs for: voltage monitoring, fan fail and over temp
  • Line filter, GND stud, shielded relay, IO panel, USB port, and fuse holder
  • Temp: 0 C to 65 C operating temperature, Shock: 25Gs 11 ms
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 12R2, 5U, Ruggedized MicroTCA Rackmount Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC812S-420C / SC812S-420CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details