ELMA Electronic Inc. CompactPCI Serial - 5 Slots Chassis

Description
Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet Topology System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: back Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz
Description
Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet Topology System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: back Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
CompactPCI Serial - 5 Slots Chassis
CompactPCI Serial - 5 Slots Chassis
Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet Topology System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: back Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Features

  • CompactPCI Serial System Platform
  • 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots
  • High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots
  • Designed to support Rear Transition Modules
  • Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot
  • All five slots are connected to each other through a Full Mesh Ethernet Topology
  • System Management interface on the backplane
  • Card cage front: 160 mm
  • Card cage rear I/O: 80 mm
  • ON/OFF switch: back

Dimensions

  • Height: 4 U
  • Width: 42 HP
  • Depth: 294 mm
  • Weight: approx. 4.5 kg

Cooling

  • Fixed fans, air flow bottom to top
  • Air flow front, free blow 186 m³/h
  • Air flow rear, free blow 186 m³/h

Power supply

  • ATX, fixed mounted
  • Output (max.) 300 W
  • Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A
  • Input voltage 90 – 264 VAC
  • Frequency 47 – 63 Hz
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CompactPCI Serial - 5 Slots Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-263 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 6.7 inch (170 mm)
View Details