ELMA Electronic Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release... | |
| Swing-Out Racks Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment. Integrated strain relief and cable management... | |
| Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and... | |
| Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems... | |
| F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting... | |
| F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel... | |
| F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to... | |
| Frame (Bezel) Design Structurally, this series is identical to the SC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and feature... | |
| Frame (Bezel) Design Structurally, this series is identical to to the RC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and... | |
| Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with rigid corner members. Modular extruded, aluminum frame (6063-T5 AL) Solid Billeted aluminum corners (four way crimped) Bezel... | |
| Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with very rigid corner members. Doors fit nearly flush, neatly within the bezel frame, hence the "shadow-box" look. | |
| Modular desktop or 19" cases, EMC-shielded with attractive aesthetic design and numerous accessories. StyleBox, E-motion, and Classic styles. Desktop case with or without front handles Portable desktop case 19" Case... | |
| Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall... | |
| Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom... | |
| Optima's M1 rugged cabinets are ready for reliable service in demanding environments. Defense, Transportation and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment... | |
| Optima's M2, Military and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment remains up and running during harsh deploment events. The M2's double... | |
| Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails,... | |
| Stylebox 15 smart is the smart housing solution for demanding EMC requirements. Small: Appropriate size: 2U, 32 HP, 155 mm up to 4U, 84HP, 395mm Compact variant of Stylebox 15... | |
| Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155 | |
| The 15-Stylebox family has been redesigned with the "e-motion". It convinces with new colors and shapes. Variable in shape, size and color. | |
| The MB Series uses a modular base design which enables efficient cabinet reconfigurations. Common scalable components can be quickly adapted to a variety of cabinet sizes and feature sets. In... | |
| The modular design Optima Stantron’s M-Series MIL-STD Cabinet System for military systems offers a high level of performance and integrity. Beyond the cabinets all-welded 12 gauge steel frame construction are... | |
| The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm,... | |
| The Pioneer enclosure is the cornerstone of our enclosure line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own... | |
| The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured,... | |
| Using an all-new, welded steel frame system, Optima Stantron’s new broadcast rack delivers a professional appearance while delivering flexibility, versatility and strength. This all-new broadcast rack tackles head-on the ever-present... | |
| When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes... | |
| Advanced EMC shielding without gaskets is standard Internal adaption parts freely accessible Rapid assembly Easy access for maintenance Sheet steel, pre-galvanized Vibration-proof Dimensions and adaptations according to IEC 60297 Suitable... | |
| Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based... | |
| Usable as sub rack or as desktop case Card mounting from front and back Dimensions according to IEC 60297 Numerous adaptation options The extruded aluminum frame can be used as... |