ELMA Electronic Inc. Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release...
Swing-Out Racks Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment. Integrated strain relief and cable management...
Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and...
Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems...
F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting...
F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel...
F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to...
Frame (Bezel) Design Structurally, this series is identical to the SC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and feature...
Frame (Bezel) Design Structurally, this series is identical to to the RC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and...
Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with rigid corner members. Modular extruded, aluminum frame (6063-T5 AL) Solid Billeted aluminum corners (four way crimped) Bezel...
Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with very rigid corner members. Doors fit nearly flush, neatly within the bezel frame, hence the "shadow-box" look.
Modular desktop or 19" cases, EMC-shielded with attractive aesthetic design and numerous accessories. StyleBox, E-motion, and Classic styles. Desktop case with or without front handles Portable desktop case 19" Case...
Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall...
Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom...
Optima's M1 rugged cabinets are ready for reliable service in demanding environments. Defense, Transportation and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment...
Optima's M2, Military and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment remains up and running during harsh deploment events. The M2's double...
Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails,...
Stylebox 15 smart is the smart housing solution for demanding EMC requirements. Small: Appropriate size: 2U, 32 HP, 155 mm up to 4U, 84HP, 395mm Compact variant of Stylebox 15...
Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155
The 15-Stylebox family has been redesigned with the "e-motion". It convinces with new colors and shapes. Variable in shape, size and color.
The MB Series uses a modular base design which enables efficient cabinet reconfigurations. Common scalable components can be quickly adapted to a variety of cabinet sizes and feature sets. In...
The modular design Optima Stantron’s M-Series MIL-STD Cabinet System for military systems offers a high level of performance and integrity. Beyond the cabinets all-welded 12 gauge steel frame construction are...
The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm,...
The Pioneer enclosure is the cornerstone of our enclosure line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own...
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured,...
Using an all-new, welded steel frame system, Optima Stantron’s new broadcast rack delivers a professional appearance while delivering flexibility, versatility and strength. This all-new broadcast rack tackles head-on the ever-present...
When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes...
Advanced EMC shielding without gaskets is standard Internal adaption parts freely accessible Rapid assembly Easy access for maintenance Sheet steel, pre-galvanized Vibration-proof Dimensions and adaptations according to IEC 60297 Suitable...
Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based...
Usable as sub rack or as desktop case Card mounting from front and back Dimensions according to IEC 60297 Numerous adaptation options The extruded aluminum frame can be used as...