ELMA Electronic Inc. MicroTCA blu!smart 4U, 50 HP

Description
Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55 °C operation; -–40 °C to +70 °C storage Humidity: 5 % – 95 %, non-condensing Air flow front, free blow 169 m³/h (side to side) Dimensions Height 4U Width 50 HP Depth 260 mm Weight: approx. 4.5 kg Power Supply: open frame, fixed mounted Output (max.) 350 W Output voltages (max.) +12 V: 29 A, –12 V: 2 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz
Description
Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55 °C operation; -–40 °C to +70 °C storage Humidity: 5 % – 95 %, non-condensing Air flow front, free blow 169 m³/h (side to side) Dimensions Height 4U Width 50 HP Depth 260 mm Weight: approx. 4.5 kg Power Supply: open frame, fixed mounted Output (max.) 350 W Output voltages (max.) +12 V: 29 A, –12 V: 2 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
MicroTCA blu!smart 4U, 50 HP
MicroTCA blu!smart 4U, 50 HP
Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55 °C operation; -–40 °C to +70 °C storage Humidity: 5 % – 95 %, non-condensing Air flow front, free blow 169 m³/h (side to side) Dimensions Height 4U Width 50 HP Depth 260 mm Weight: approx. 4.5 kg Power Supply: open frame, fixed mounted Output (max.) 350 W Output voltages (max.) +12 V: 29 A, –12 V: 2 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Features

  • Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013)
  • Horizontal and vertical mounting possibility
  • Horizontal or vertical backplane, 6 AMCs and 1 MCH
  • System platform for single modules, full-size AMCs
  • Fan speed controlled by MCH
  • Ambient temperature: 0 °C to +55 °C operation; -–40 °C to +70 °C storage
  • Humidity: 5 % – 95 %, non-condensing
  • Air flow front, free blow 169 m³/h (side to side)

Dimensions

  • Height 4U
  • Width 50 HP
  • Depth 260 mm
  • Weight: approx. 4.5 kg

Power Supply: open frame, fixed mounted

  • Output (max.) 350 W
  • Output voltages (max.) +12 V: 29 A, –12 V: 2 A
  • Input voltage 90 – 264 VAC
  • Frequency 47 – 63 Hz
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name MicroTCA blu!smart 4U, 50 HP
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus VPX
View Details