ELMA Electronic Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| S50J-Computing Platform with Abundant I/O | |
| S51E PC/104 Platform with Removable Storage Bay | |
| Elma’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade... | |
| The ComSys-5001 is a high performance mission compute platform ideal for vehicular applications in demanding environments in defense, industry, homeland security and agriculture. On top of a rich set of... | |
| The DatSys-3301 provides serial communication ports and Ethernet interfaces for data acquisition applications as well as human machine interface (HMI) applications. Supports HMI devices such as automation panels and industrial... | |
| The ProSys line of industrial embedded PCs are designed for a range of uses including machine control, data acquisition, process documentation, manufacturing process control, building automation systems, traffic management, security... | |
| The StorSys-3000 Mission System with NAS combines Core i7 processing power with over 8 TB of high speed storage in an ultra rugged chassis to meet extreme temperature, shock, vibration... | |
| Box-PC including Intel® Desktopboard D33217GKE 100 x 100 mm, i3 CPU, 4GB RAM, mSATA SDD (mini PCIexpress SSD) VRmagic USB camera VRmC-14 COB Suitable for security applications with face recognition... |