ELMA Electronic Inc. Datasheets for PMC and XMC Modules
PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC).
PMC and XMC Modules: Learn more
| Product Name | Notes |
|---|---|
| Features: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI... | |
| The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via... | |
| 1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conducti on cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or... | |
| Provides full T3 WAN connectivity via termination of DS3 circuit at the card Supports HDLC frames including Frame Relay, Cisco HDLC and synchronous Point to Point Protocol Flexible synchronous interface... | |
| WAN connections on the broadest array of medium speed lines Supports wide range of synchronous serial interfaces Operates at speeds up to 10 Mbps Ideal for T1/ E1 and inverse... |