ELMA Electronic Inc. VXI, Type 12V, 19" RackmountChassis

Description
Elma's VXI System 12V enclosure is designed for rackmount applications and its most standard configuration is for 13 slots. It easily accommodates C (6U x 340mm) and D (9U x 340mm) size boards. The Elma VXI System 12 houses the boards in a vertical orientation to enhance natural convection. This fully shielded enclosure is designed in compliance with UL, CSA, and other international standards. 7U, 9U, 10, and 12 heights Ready-to-run turnkey modular system Supplies 1000 watts of power Available in up to 13-slot versions Rugged construction for rackmount use Provides vertical housing for C or D size boards
Description
Elma's VXI System 12V enclosure is designed for rackmount applications and its most standard configuration is for 13 slots. It easily accommodates C (6U x 340mm) and D (9U x 340mm) size boards. The Elma VXI System 12 houses the boards in a vertical orientation to enhance natural convection. This fully shielded enclosure is designed in compliance with UL, CSA, and other international standards. 7U, 9U, 10, and 12 heights Ready-to-run turnkey modular system Supplies 1000 watts of power Available in up to 13-slot versions Rugged construction for rackmount use Provides vertical housing for C or D size boards

Suppliers

Company
Product
Description
Supplier Links
VXI, Type 12V, 19
Fremont, CA, USA
VXI, Type 12V, 19" RackmountChassis
VXI, Type 12V, 19" RackmountChassis
Elma's VXI System 12V enclosure is designed for rackmount applications and its most standard configuration is for 13 slots. It easily accommodates C (6U x 340mm) and D (9U x 340mm) size boards. The Elma VXI System 12 houses the boards in a vertical orientation to enhance natural convection. This fully shielded enclosure is designed in compliance with UL, CSA, and other international standards. 7U, 9U, 10, and 12 heights Ready-to-run turnkey modular system Supplies 1000 watts of power Available in up to 13-slot versions Rugged construction for rackmount use Provides vertical housing for C or D size boards

Elma's VXI System 12V enclosure is designed for rackmount applications and its most standard configuration is for 13 slots. It easily accommodates C (6U x 340mm) and D (9U x 340mm) size boards. The Elma VXI System 12 houses the boards in a vertical orientation to enhance natural convection. This fully shielded enclosure is designed in compliance with UL, CSA, and other international standards.

  • 7U, 9U, 10, and 12 heights
  • Ready-to-run turnkey modular system
  • Supplies 1000 watts of power
  • Available in up to 13-slot versions
  • Rugged construction for rackmount use
  • Provides vertical housing for C or D size boards
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VXI, Type 12V, 19" RackmountChassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VXI/MXI
Unlock Full Specs
to access all available technical data

Similar Products

2U Rackmount Short Depth Chassis for ATX and mATX Motherboard - ACP-2020MB-50RE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis R2312WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details