ELMA Electronic Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| Features: Compliant to PICMG 2.0 R3.0 CPCI Core Specification PICMG PXI SA R2.1 PICMG 2.1 R2.0 Hot Swap Specification PICMG 2.9 R1.0 System Management Specification System slot left justified Star... | |
| Features: MicroTCA.0 backplane Suitable for 2 U 19" chassis Up to twelve mid- or compact-size AMCs (Advanced Mezzanine Cards), support up to six full size AMCs. | |
| Features 3U, 17 slot PXI Backplane - other sizes available; please consult factory Compliant with PXI Express Hardware Specification revision 1.0 and PXI Hardware specification revision 2.2 Includes one System... | |
| Features Conform to specification MicroTCA.0 Supports up to six single-module mid-size AMC boards or three single-module fullsize AMC boards Power Management is directly located on the backplane Backplane includes MCH... | |
| Features Conform to Specification MicroTCA.4, R1.0 12 Single/Double mid-size AMC slots 12 uRTM slots Supports MCH double/single modules - full size Switched GbE on Ports 0 and 1 Switched Fat... | |
| Features Conform to specification MicroTCA.4, R1.0 Supports one MCH double/single modules - full size Cooling Unit with IPMI support Switched GbE on Ports 0 and 1 Switched Fat Pipe Direct... | |
| Features Vertical backplane, 5 AMCs and 1 MCH IPMI power distribution module integrated on backplane Cooling unit with IPMI support on backplane Dimensions Height 3U | |
| All Elma Electronic VME backplanes are designed to maximize performance, minimize noise, and to give the customer the most reliable, cost-effective product possible. To achieve this we use 8-layer construction,... | |
| AXIe is an open system modular instrumentation standard based on AdvancedTCA which delivers high performance instrumentation for various industries such as aerospace, physics, semiconductor test. AXIe leverages existing standards from... | |
| Compliant to the PICMG 2.17 specification for StarFabric switched fabric. These backplanes standardly come in Low Profile format. The StarFabric technology addresses next-gen communications equipment requirements, allowing 10K to 100K... | |
| Elma Electronic is a leader in VITA 46/65 VPX and OpenVPX backplane design and manufacturing. Newly released designs support VITA 66 and 67 optical and RF connectivity including VITA 67.3... | |
| Elma Electronic's EasyPlug CompactPCI backplane line has 47-pin pluggable connectors in either a vertical (3U or 6U) or horizontal (9U) orientation. This reduces mean-time-to-repair (MTTR) and time-consuming cabling costs. Learn... | |
| Elma Electronic's Low Profile line has power studs between the slots to provide the most compact backplanes available. The backplanes can pack more slots into smaller, low profile horizontal chassis. | |
| Elma Electronic's VXS Dual Star backplanes feature two hub slots with the rest of the slots as node slots. The controlled-impedance stripline design has been optimized via signal integrity studies. | |
| Elma Electronic's VXS Switchless Mesh backplanes feature point-to-point mesh connections do not require switch cards for prototyping. The backplane has three VXS slots and two standard VME64x card slots. Learn... | |
| Elma’s brand of OpenVPX backplanes are designed to meet VITA 65 and VITA 46. This 3U 5-slot VPX backplane features one controller slot and three carrier slots supporting a high... | |
| In three forms, VSB, J2-rows A+C, and J3-row B. The J2 overlay module is used to upgrade an existing VMEbus J2 backplane to include the pinouts needed to implement signal... | |
| The 3U CompactPCI Express backplane comes in four slots. Versions in PXI Express are also available. Complies to latest EXP 0 specifications PCI Express over CompactPCI form factor Backwards compatibility... | |
| The 5-slot, 8-slot and 10-slot VXS backplanes from Elma Electronic come in a Single Star configuration with one hub slot. The backplane offers plenty of power bugs for +3.3V, +5V,... | |
| The EasyCable cPCI backplanes have power nuts along the right side of the backplane for easy cabling access. They come in both 3U and 6U heights. The 6U version standard... | |
| The Elma Electronic 6U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. We provide all standard features required for VME64x compatibility, including 160-pin VME... | |
| The Elma Electronic 7U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. The extra 1U of height provides room for extra power bugs. The... | |
| The Elma Electronic Dual Star backplanes feature the compression-mount connector. The 14-slot backplane has 10 AMC, 2 PM, and 2 MCH slots. Complies to latest MicroTCA.0 specifications 10 AMC, 2... | |
| The Elma Electronic MicroSlim backplanes come in 1U and 3U formats. Features for the 1U version include slots for 6 AMC, 1 PM (Power Module), 1 MCH (MicroTCA Carrier Hub),... | |
| The Elma Electronic Star backplanes feature the press-fit style connector (compression-mount is also available). The 14-slot backplane has 12 AMC, 1 PM, and 1 MCH slots. Complies to latest MicroTCA.0... | |
| The J2 and J3 backplanes are ideal for prototyping. With all J2 pins undefined (except the B row) the J2 backplane allows flexibilty for testing and designing your system. The... | |
| The J2 VME backplanes come in 3U heights and various slot sizes. Elma Electronic also offers versions in J1, J2 A+C Bussed and J3. Learn more about Elma VITA Backplanes. | |
| The performance of CompactPCI is vastly improved with the cPSB (PICMG 2.16) protocol. CPSB increases system performance by moving data traffic off the shared bus, and onto an embedded switched... | |
| The VME320 backplane offers true 320 Mbytes/sec. bandwidth. In the VME320, a signal is driven from slot 1, goes to the middle slot and then radiates out to all other... | |
| The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64... | |
| This 12 slot 3U OpenVPX backplane (12 payload +2 power supply slots) supports the defense industry’s h/w and s/w convergence initiatives for modular architecture. It is an integration platform for... | |
| VITA 31.1 defines a pinout and interconnection methodology for implementing a 10/100/1000BASE-T Ethernet switched network on a VME64x backplane. 10/100/1000BASE-T Ethernet switched network 2 redundant VITA 31.1 Fabric Slots, right... |