ELMA Electronic Inc. VITA, Type 12V, 7U, Vertical Chassis

Description
Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to Eurocard and IEEE standards 7U x 84HP x 20” (H x W x D) 6U vertical card mounting 2 to 21 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE and FCC Cooling bottom to top Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0, RT-2 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of alodined aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to Eurocard and IEEE standards 7U x 84HP x 20” (H x W x D) 6U vertical card mounting 2 to 21 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE and FCC Cooling bottom to top Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0, RT-2 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of alodined aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
VITA, Type 12V, 7U, Vertical Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
VITA, Type 12V, 7U, Vertical Chassis
VITA, Type 12V, 7U, Vertical Chassis
Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to Eurocard and IEEE standards 7U x 84HP x 20” (H x W x D) 6U vertical card mounting 2 to 21 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding to meet CE and FCC Cooling bottom to top Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0, RT-2 Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of alodined aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots.

Features

  • 19” Rackmount fully compliant to Eurocard and IEEE standards
  • 7U x 84HP x 20” (H x W x D)
  • 6U vertical card mounting
  • 2 to 21 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI)
  • Advanced EMC shielding to meet CE and FCC
  • Cooling bottom to top
  • Wide range of PSU inputs (90 - 264 VAC, 48 VDC)
  • Fixed-mount or front pluggable PSUs with redundant hot swap options
  • System monitoring for DC voltages, fan fail and over temp (optional)
  • Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0, RT-2
  • Ready to run - turnkey solution

Scope of Supply

High quality 19” rackmount chassis platform consisting of alodined aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VITA, Type 12V, 7U, Vertical Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME Bus; VME64x; VXI/MXI; VITA
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-50D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 500 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis - 1407662 - Global American, Inc.
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Height 3.52 inch (89.41 mm)
View Details