ELMA Electronic Inc. ATCA, Type 11A, 13U 19" Vertical Chassis

Description
Elma's ATCA, DC, 13U vertical enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. The 2nd Gen 19" rackmount vertical ATCA chassis is designed for carrier-grade applications. The 13U chassis features a 14 -slot Dual Star or Mesh backplane. The unit is fully pluggable, designed for NEBS compliance, and radial or bussed IPMB shelf management. The chassis has been optimized via thermal simulation studies. 14 slot dual star backplane with integrated dual shelf manager connectors Dual 2nd Gen shelf managers in card cage slot 0 for easy access Cooling scheme engineered after extensive thermal simulations ensures even distribution of air over board surface per ATCA spec Capable of cooling over 200 watts per slot with up to 40 CFM per slot in front card cage 3 x individually removable fan trays with 2 x 120mm 48V fans each High speed Fans rated from 250 to 420 CFM per fan with PWM control NEBS compliant air filter above fans ensures even air distribution Honeycomb filter located below fans maximizes air flow intake Rear I²C enabled dual 50A power entry modules per segment (A and B) Optional PEMs with integrated circuit breaker RoHS compliant steel construction with black finish All FRUs (fan trays, PEMs) with Indicator LEDs Front and rear cable management brackets Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.
Description
Elma's ATCA, DC, 13U vertical enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. The 2nd Gen 19" rackmount vertical ATCA chassis is designed for carrier-grade applications. The 13U chassis features a 14 -slot Dual Star or Mesh backplane. The unit is fully pluggable, designed for NEBS compliance, and radial or bussed IPMB shelf management. The chassis has been optimized via thermal simulation studies. 14 slot dual star backplane with integrated dual shelf manager connectors Dual 2nd Gen shelf managers in card cage slot 0 for easy access Cooling scheme engineered after extensive thermal simulations ensures even distribution of air over board surface per ATCA spec Capable of cooling over 200 watts per slot with up to 40 CFM per slot in front card cage 3 x individually removable fan trays with 2 x 120mm 48V fans each High speed Fans rated from 250 to 420 CFM per fan with PWM control NEBS compliant air filter above fans ensures even air distribution Honeycomb filter located below fans maximizes air flow intake Rear I²C enabled dual 50A power entry modules per segment (A and B) Optional PEMs with integrated circuit breaker RoHS compliant steel construction with black finish All FRUs (fan trays, PEMs) with Indicator LEDs Front and rear cable management brackets Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
ATCA, Type 11A, 13U 19
Fremont, CA, USA
ATCA, Type 11A, 13U 19" Vertical Chassis
ATCA, Type 11A, 13U 19" Vertical Chassis
Elma's ATCA, DC, 13U vertical enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. The 2nd Gen 19" rackmount vertical ATCA chassis is designed for carrier-grade applications. The 13U chassis features a 14 -slot Dual Star or Mesh backplane. The unit is fully pluggable, designed for NEBS compliance, and radial or bussed IPMB shelf management. The chassis has been optimized via thermal simulation studies. 14 slot dual star backplane with integrated dual shelf manager connectors Dual 2nd Gen shelf managers in card cage slot 0 for easy access Cooling scheme engineered after extensive thermal simulations ensures even distribution of air over board surface per ATCA spec Capable of cooling over 200 watts per slot with up to 40 CFM per slot in front card cage 3 x individually removable fan trays with 2 x 120mm 48V fans each High speed Fans rated from 250 to 420 CFM per fan with PWM control NEBS compliant air filter above fans ensures even air distribution Honeycomb filter located below fans maximizes air flow intake Rear I²C enabled dual 50A power entry modules per segment (A and B) Optional PEMs with integrated circuit breaker RoHS compliant steel construction with black finish All FRUs (fan trays, PEMs) with Indicator LEDs Front and rear cable management brackets Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Elma's ATCA, DC, 13U vertical enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation.

The 2nd Gen 19" rackmount vertical ATCA chassis is designed for carrier-grade applications. The 13U chassis features a 14 -slot Dual Star or Mesh backplane. The unit is fully pluggable, designed for NEBS compliance, and radial or bussed IPMB shelf management. The chassis has been optimized via thermal simulation studies.

  • 14 slot dual star backplane with integrated dual shelf manager connectors
  • Dual 2nd Gen shelf managers in card cage slot 0 for easy access
  • Cooling scheme engineered after extensive thermal simulations ensures even distribution of air over board surface per ATCA spec
  • Capable of cooling over 200 watts per slot with up to 40 CFM per slot in front card cage
  • 3 x individually removable fan trays with 2 x 120mm 48V fans each
  • High speed Fans rated from 250 to 420 CFM per fan with PWM control
  • NEBS compliant air filter above fans ensures even air distribution
  • Honeycomb filter located below fans maximizes air flow intake
  • Rear I²C enabled dual 50A power entry modules per segment (A and B)
  • Optional PEMs with integrated circuit breaker
  • RoHS compliant steel construction with black finish
  • All FRUs (fan trays, PEMs) with Indicator LEDs
  • Front and rear cable management brackets

Scope of Supply

High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name ATCA, Type 11A, 13U 19" Vertical Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ATCA
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-30B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Intel® Server Chassis R2312WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details