ELMA Electronic Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Features: Low cost I/O solution to provide additional ports for an SBC Each port can be set up independently to RS232 or RS422 levels RS422 provides option for data transmit/receive... | |
| FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier... | |
| Allows voice, physical layer signaling, and call control functions to be condensed onto a single module. Fully channelized T3 interface PTMC technology for standardized local CT Bus access Complete DS3... | |
| Provides full T3 and E3 WAN connectivity via 2 clear channel DS3 or E3 software selectable interfaces M13 and C-bit mode capabilities (DS3) Protocol processing capabilities include HDLC as well... | |
| Provides sixteen 16550-based UARTs using RS232 signaling UARTS operate at 300 baud to 115 Kbaud I/O accessed via 68-pin SCSI connector on front panel Rear I/O provided by wiring all... | |
| Provides sixteen 16550-based UARTs using RS232 signaling UARTS operate at 300 baud to 115 Kbaud Interrupt requests from each UART routed to 1 of 4 INTx on PCIbus I/O accessed... | |
| RoHS compliant version of 8012 Provides sixteen 16550-based UARTs using RS422 or RS485 signaling Each port provides two differential pairs of RS485 data PLD between UART and RS485 permits variety... |