ELMA Electronic Inc. PXI Type 15 Rackmount/Desktop Chassis

Description
PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is 4U high x 17" wide x 16" deep and is available in desktop or rackmount styles. Utilizing Elma's modular enclosure design approach, the company is easily able to offer a wide range of configurations. Features Complies to latest PXI specifications 4U high, 19" rackmount chassis Backplanes in various sizes and configurations Vicor PSU, which meets the X-Ray spec for DXP-PX4 System Test points, ESD Jack, 4 DB9 connectors, on the lower 1U front panel Bottom to top cooling AC inlet and fuses, on the rear panel
Description
PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is 4U high x 17" wide x 16" deep and is available in desktop or rackmount styles. Utilizing Elma's modular enclosure design approach, the company is easily able to offer a wide range of configurations. Features Complies to latest PXI specifications 4U high, 19" rackmount chassis Backplanes in various sizes and configurations Vicor PSU, which meets the X-Ray spec for DXP-PX4 System Test points, ESD Jack, 4 DB9 connectors, on the lower 1U front panel Bottom to top cooling AC inlet and fuses, on the rear panel

Suppliers

Company
Product
Description
Supplier Links
PXI Type 15 Rackmount/Desktop Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
PXI Type 15 Rackmount/Desktop Chassis
PXI Type 15 Rackmount/Desktop Chassis
PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is 4U high x 17" wide x 16" deep and is available in desktop or rackmount styles. Utilizing Elma's modular enclosure design approach, the company is easily able to offer a wide range of configurations. Features Complies to latest PXI specifications 4U high, 19" rackmount chassis Backplanes in various sizes and configurations Vicor PSU, which meets the X-Ray spec for DXP-PX4 System Test points, ESD Jack, 4 DB9 connectors, on the lower 1U front panel Bottom to top cooling AC inlet and fuses, on the rear panel

PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is 4U high x 17" wide x 16" deep and is available in desktop or rackmount styles. Utilizing Elma's modular enclosure design approach, the company is easily able to offer a wide range of configurations.

Features

  • Complies to latest PXI specifications
  • 4U high, 19" rackmount chassis
  • Backplanes in various sizes and configurations
  • Vicor PSU, which meets the X-Ray spec for DXP-PX4 System
  • Test points, ESD Jack, 4 DB9 connectors, on the lower 1U front panel
  • Bottom to top cooling
  • AC inlet and fuses, on the rear panel
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name PXI Type 15 Rackmount/Desktop Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PXI Bus
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806W-35F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 350 watts
View Details
4U Rackmount System - D-400 - Industrial PC, Inc.
Industrial PC, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details