ELMA Electronic Inc. VITA, Type 32V, Portable Tower

Description
Elma Type 32V "Small" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Small" Tower enclosure is designed to house 6U x 160mm boards. There are 3, 5, 7, 9 and 12 slot versions and the boards housed in a vertical orientation. Its convenient tower handle makes this lightweight enclosure ideal for portable applications. This compact enclosure is the smallest in the Industry yet it is rugged and tested to exceed industry standards. This fully wired, ready-to-run system incorporates a variety of options and features that provide a wide array of system configurations. It comes with a power supply of up to 500 watts. Power supplies can be panel or card cage mounted for easy servicing and clear access to the backplane. A full complement of disk drive holders is available and a protective hood can be ordered separately. Features Portable or Deskside Tower 2U, 3U, 4U or 6U x 63HP (W x D) 6U vertical card mounting 3, 5, 7 and 12 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding (optional) to meet CE and FCC Cooling front to rear Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Attractive scratch resistant vinyl clad aluminum covers Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Configuration Options Ready to run - turnkey solution Scope of Supply High quality portable or deskside tower platform consisting of vinyl clad aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
Elma Type 32V "Small" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Small" Tower enclosure is designed to house 6U x 160mm boards. There are 3, 5, 7, 9 and 12 slot versions and the boards housed in a vertical orientation. Its convenient tower handle makes this lightweight enclosure ideal for portable applications. This compact enclosure is the smallest in the Industry yet it is rugged and tested to exceed industry standards. This fully wired, ready-to-run system incorporates a variety of options and features that provide a wide array of system configurations. It comes with a power supply of up to 500 watts. Power supplies can be panel or card cage mounted for easy servicing and clear access to the backplane. A full complement of disk drive holders is available and a protective hood can be ordered separately. Features Portable or Deskside Tower 2U, 3U, 4U or 6U x 63HP (W x D) 6U vertical card mounting 3, 5, 7 and 12 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding (optional) to meet CE and FCC Cooling front to rear Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Attractive scratch resistant vinyl clad aluminum covers Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Configuration Options Ready to run - turnkey solution Scope of Supply High quality portable or deskside tower platform consisting of vinyl clad aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
VITA, Type 32V, Portable Tower -  - ELMA Electronic Inc.
Fremont, CA, USA
VITA, Type 32V, Portable Tower
VITA, Type 32V, Portable Tower
Elma Type 32V "Small" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Small" Tower enclosure is designed to house 6U x 160mm boards. There are 3, 5, 7, 9 and 12 slot versions and the boards housed in a vertical orientation. Its convenient tower handle makes this lightweight enclosure ideal for portable applications. This compact enclosure is the smallest in the Industry yet it is rugged and tested to exceed industry standards. This fully wired, ready-to-run system incorporates a variety of options and features that provide a wide array of system configurations. It comes with a power supply of up to 500 watts. Power supplies can be panel or card cage mounted for easy servicing and clear access to the backplane. A full complement of disk drive holders is available and a protective hood can be ordered separately. Features Portable or Deskside Tower 2U, 3U, 4U or 6U x 63HP (W x D) 6U vertical card mounting 3, 5, 7 and 12 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI) Advanced EMC shielding (optional) to meet CE and FCC Cooling front to rear Wide range of PSU inputs (90 - 264 VAC, 48 VDC) Attractive scratch resistant vinyl clad aluminum covers Fixed-mount or front pluggable PSUs with redundant hot swap options System monitoring for DC voltages, fan fail and over temp (optional) Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0 Configuration Options Ready to run - turnkey solution Scope of Supply High quality portable or deskside tower platform consisting of vinyl clad aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Elma Type 32V "Small" enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards. The Type 32V "Small" Tower enclosure is designed to house 6U x 160mm boards. There are 3, 5, 7, 9 and 12 slot versions and the boards housed in a vertical orientation. Its convenient tower handle makes this lightweight enclosure ideal for portable applications. This compact enclosure is the smallest in the Industry yet it is rugged and tested to exceed industry standards. This fully wired, ready-to-run system incorporates a variety of options and features that provide a wide array of system configurations. It comes with a power supply of up to 500 watts. Power supplies can be panel or card cage mounted for easy servicing and clear access to the backplane. A full complement of disk drive holders is available and a protective hood can be ordered separately.

Features

  • Portable or Deskside Tower
  • 2U, 3U, 4U or 6U x 63HP (W x D)
  • 6U vertical card mounting
  • 3, 5, 7 and 12 slot VITA-Based System Platforms (VME, VME64x, VPX, VXS, VXI)
  • Advanced EMC shielding (optional) to meet CE and FCC
  • Cooling front to rear
  • Wide range of PSU inputs (90 - 264 VAC, 48 VDC)
  • Attractive scratch resistant vinyl clad aluminum covers
  • Fixed-mount or front pluggable PSUs with redundant hot swap options
  • System monitoring for DC voltages, fan fail and over temp (optional)
  • Connector options: 3 Row (96 PIN), 5 Row (160 PIN), 5 Row + P0

Configuration Options

  • Ready to run - turnkey solution

Scope of Supply

High quality portable or deskside tower platform consisting of vinyl clad aluminum enclosures, high performance VITA System backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VITA, Type 32V, Portable Tower
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard - IPC-631MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4308XXMHGC -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details