ELMA Electronic Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features: 32-bit PCI to Local Bus Master Bridge Altera Flex 10K70 FPGA For designs requiring differential interface 32 RS422/RS485 I/Os I/O accessible via front by 68-pin connector I/O accessible via... | |
| Configurable PMC I/O Solutions provide a flexible architecture that allows designers to create customized board level I/O solutions using off the shelf modular components that can be assembled to deliver... | |
| FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier... | |
| 32-bit PCI to Local Bus Master Bridge Altera Flex 10K70-2 FPGA For designs requiring differential interface 32 RS422/RS485 I/Os I/O accessible via front by 68-pin connector I/O accessible via rear... | |
| Two independent Delta-Sigma A:D converter channels Differential inputs accessible via two SMB style RF connectors Programmable clock generator 32K-word deep FIFO up to 192Ks/s per channel |