ELMA Electronic Inc. CompactPCI PlusIO Tabletop Chassis

Description
Features Advanced EMC shielded 8 slot CompactPCI PlusIO System platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCIS.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates of up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCIExpress, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °Cto +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz
Description
Features Advanced EMC shielded 8 slot CompactPCI PlusIO System platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCIS.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates of up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCIExpress, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °Cto +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
CompactPCI PlusIO Tabletop Chassis
CompactPCI PlusIO Tabletop Chassis
Features Advanced EMC shielded 8 slot CompactPCI PlusIO System platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCIS.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates of up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCIExpress, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °Cto +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4 U Width: 42 HP Depth: 294 mm Weight: approx. 4.5 kg Cooling Fixed fans, air flow bottom to top Air flow front, free blow 186 m³/h Air flow rear, free blow 186 m³/h Power supply ATX, fixed mounted Output (max.) 300 W Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Features

  • Advanced EMC shielded 8 slot CompactPCI PlusIO System platform
  • 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCIS.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots
  • High-speed connectors, supporting Data Transfer rates of up to 12 Gb/s for all high-speed slots
  • Single Star Topology for Serial Interfaces such as PCIExpress, SATA, ETHERNET, USB2
  • System Management interface on the backplane
  • Card cage front: 160 mm
  • Card cage rear I/O: 80 mm
  • ON/OFF switch: front
  • Ambient temperature: 0 °C to +50 °C operation; –40 °Cto +80 °C storage
  • Humidity: 30 % – 80 %, non-condensing


Dimensions

  • Height: 4 U
  • Width: 42 HP
  • Depth: 294 mm
  • Weight: approx. 4.5 kg


Cooling

  • Fixed fans, air flow bottom to top
  • Air flow front, free blow 186 m³/h
  • Air flow rear, free blow 186 m³/h


Power supply

  • ATX, fixed mounted
  • Output (max.) 300 W
  • Output voltages per unit (max.) +3.3 V: 14 A, +5 V: 25 A,+12 V: 16 A, –12 V: 1 A
  • Input voltage 90 – 264 VAC
  • Frequency 47 – 63 Hz
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CompactPCI PlusIO Tabletop Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Intel® Server Chassis H2312XXKR2 -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details