ELMA Electronic Inc. CompactPCI Serial Chassis

Description
Horizontal, 4U, 84 HP Features Advanced EMC shielded 9 slot CompactPCI Serial system platform 1 x CompactPCI S.0 System Slot (CPU) and 8 x CPCI S.0 Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all nine slots Full Mesh Topology for ETHERNET, Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height 4U Width 84 HP Depth 291 mm Weight: approx. 4.5 kg Cooling: fixed fans, air flow bottom to top Air flow front, free blow 125 m³/h Air flow rear, free blow 0 m³/h Power supply: ATX, fixed mounted Output (max.) 350 W Output voltages per unit (max.) +3.3 V: 22 A, +5 V: 21 A, +12 V: 10 A, –12 V: 0.8 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz
Description
Horizontal, 4U, 84 HP Features Advanced EMC shielded 9 slot CompactPCI Serial system platform 1 x CompactPCI S.0 System Slot (CPU) and 8 x CPCI S.0 Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all nine slots Full Mesh Topology for ETHERNET, Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height 4U Width 84 HP Depth 291 mm Weight: approx. 4.5 kg Cooling: fixed fans, air flow bottom to top Air flow front, free blow 125 m³/h Air flow rear, free blow 0 m³/h Power supply: ATX, fixed mounted Output (max.) 350 W Output voltages per unit (max.) +3.3 V: 22 A, +5 V: 21 A, +12 V: 10 A, –12 V: 0.8 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Serial Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
CompactPCI Serial Chassis
CompactPCI Serial Chassis
Horizontal, 4U, 84 HP Features Advanced EMC shielded 9 slot CompactPCI Serial system platform 1 x CompactPCI S.0 System Slot (CPU) and 8 x CPCI S.0 Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all nine slots Full Mesh Topology for ETHERNET, Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height 4U Width 84 HP Depth 291 mm Weight: approx. 4.5 kg Cooling: fixed fans, air flow bottom to top Air flow front, free blow 125 m³/h Air flow rear, free blow 0 m³/h Power supply: ATX, fixed mounted Output (max.) 350 W Output voltages per unit (max.) +3.3 V: 22 A, +5 V: 21 A, +12 V: 10 A, –12 V: 0.8 A Input voltage 90 – 264 VAC Frequency 47 – 63 Hz

Horizontal, 4U, 84 HP

Features

  • Advanced EMC shielded 9 slot CompactPCI Serial system platform
  • 1 x CompactPCI S.0 System Slot (CPU) and 8 x CPCI S.0 Peripheral Slots
  • High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all nine slots
  • Full Mesh Topology for ETHERNET, Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3
  • System Management interface on the backplane
  • Card cage front: 160 mm
  • Card cage rear I/O: 80 mm
  • ON/OFF switch: front
  • Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage
  • Humidity: 30 % – 80 %, non-condensing

Dimensions

  • Height 4U
  • Width 84 HP
  • Depth 291 mm
  • Weight: approx. 4.5 kg

Cooling: fixed fans, air flow bottom to top

  • Air flow front, free blow 125 m³/h
  • Air flow rear, free blow 0 m³/h
  • Power supply: ATX, fixed mounted
  • Output (max.) 350 W
  • Output voltages per unit (max.) +3.3 V: 22 A, +5 V: 21 A, +12 V: 10 A, –12 V: 0.8 A
  • Input voltage 90 – 264 VAC
  • Frequency 47 – 63 Hz
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CompactPCI Serial Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806W-35F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 350 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Intel® Server Chassis H2216XXKR2 -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details