ELMA Electronic Inc. Type 39M, MicroTCA, 3U, MicroSlim Chassis

Description
High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug Low Profile 3U configurations (optimized module density) Holds 12 AMC’s Star and dual star backplane topology options Accepts MicroTCA compliant, plug in MCH 2, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs) AC or DC input power options Mid or Full sized modules accepted
Description
High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug Low Profile 3U configurations (optimized module density) Holds 12 AMC’s Star and dual star backplane topology options Accepts MicroTCA compliant, plug in MCH 2, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs) AC or DC input power options Mid or Full sized modules accepted

Suppliers

Company
Product
Description
Supplier Links
Type 39M, MicroTCA, 3U, MicroSlim Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 39M, MicroTCA, 3U, MicroSlim Chassis
Type 39M, MicroTCA, 3U, MicroSlim Chassis
High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug Low Profile 3U configurations (optimized module density) Holds 12 AMC’s Star and dual star backplane topology options Accepts MicroTCA compliant, plug in MCH 2, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs) AC or DC input power options Mid or Full sized modules accepted

High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Features

  • 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0
  • High availability, managed platform, with plug
  • Low Profile 3U configurations (optimized module density)
  • Holds 12 AMC’s
  • Star and dual star backplane topology options
  • Accepts MicroTCA compliant, plug in MCH
  • 2, hot swap, fully IPMI managed cooling units
  • Plug removable, fully IPMI managed Power Modules (PMs)
  • AC or DC input power options
  • Mid or Full sized modules accepted
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 39M, MicroTCA, 3U, MicroSlim Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-50C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Kri RA251F 2U 19" Industrial Rackmount Chassis for ATX motherboards - 1404500 - Global American, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 3.5 inch (88.9 mm)
View Details