ELMA Electronic Inc. VME Type 39 Rackmount/Desktop Chassis

Description
The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. Based on a flexible design concept, the Elite is available in rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card mounting
Description
The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. Based on a flexible design concept, the Elite is available in rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card mounting

Suppliers

Company
Product
Description
Supplier Links
VME Type 39 Rackmount/Desktop Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
VME Type 39 Rackmount/Desktop Chassis
VME Type 39 Rackmount/Desktop Chassis
The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. Based on a flexible design concept, the Elite is available in rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card mounting

The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. Based on a flexible design concept, the Elite is available in rackmount, tower or desktop versions.

Features

  • Economical steel platforms for rackmount or deskside
  • IEEE 1101.10/.11 compliant
  • 1U, 2U, 4U heights
  • 2, 4, 5 and 7 slot versions standard
  • Advanced EMC shielding
  • Wired platform with backplane, power supply, integrated cooling
  • 80mm Rear I/O card mounting
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VME Type 39 Rackmount/Desktop Chassis
Product Type Chassis
Mounting Style Rack-mount; Desktop
Backplane Bus VME Bus
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for ATX/MicroATX Motherboard with Dual Hot-Swap 3.5
Specs
Product Type Chassis
Form Factor ATX; microATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Intel® Server Chassis R2312WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details