ELMA Electronic Inc. Type 12 rugged 19" COTS 4U Chassis

Description
Height 4U, Width 84 HP, Depth 493 mm 7-Slot VME64x-Bus Recessed horizontal card cage for 6U / 160 mm pluggable modules The different interfaces of the modules are available on the rear side of the system The configuration of the interfaces can be adjusted depending on the type of boards System Monitor Board for fans, temperature and voltage monitoring AC wide range input, 100 to 240 VAC / 50-60 Hz Fix mounted power supply, maximal output power 650 W Ventilation from front to rear Pluggable fan cassette, easy replaceable dust filter
Description
Height 4U, Width 84 HP, Depth 493 mm 7-Slot VME64x-Bus Recessed horizontal card cage for 6U / 160 mm pluggable modules The different interfaces of the modules are available on the rear side of the system The configuration of the interfaces can be adjusted depending on the type of boards System Monitor Board for fans, temperature and voltage monitoring AC wide range input, 100 to 240 VAC / 50-60 Hz Fix mounted power supply, maximal output power 650 W Ventilation from front to rear Pluggable fan cassette, easy replaceable dust filter

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Type 12 rugged 19" COTS 4U Chassis
Type 12 rugged 19" COTS 4U Chassis
Height 4U, Width 84 HP, Depth 493 mm 7-Slot VME64x-Bus Recessed horizontal card cage for 6U / 160 mm pluggable modules The different interfaces of the modules are available on the rear side of the system The configuration of the interfaces can be adjusted depending on the type of boards System Monitor Board for fans, temperature and voltage monitoring AC wide range input, 100 to 240 VAC / 50-60 Hz Fix mounted power supply, maximal output power 650 W Ventilation from front to rear Pluggable fan cassette, easy replaceable dust filter
  • Height 4U, Width 84 HP, Depth 493 mm
  • 7-Slot VME64x-Bus
  • Recessed horizontal card cage for 6U / 160 mm pluggable modules
  • The different interfaces of the modules are available on the rear side of the system
  • The configuration of the interfaces can be adjusted depending on the type of boards
  • System Monitor Board for fans, temperature and voltage monitoring
  • AC wide range input, 100 to 240 VAC / 50-60 Hz
  • Fix mounted power supply, maximal output power 650 W
  • Ventilation from front to rear
  • Pluggable fan cassette, easy replaceable dust filter
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 12 rugged 19" COTS 4U Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus VME64x
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
2U Enclosure - RMS2U20-ATX-01 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Extended ATX
View Details