ELMA Electronic Inc. ATCA, Type 11A, 5U 19" Horizontal Chassis

Description
Elma's ATCA, AC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. Features 5U high Holds 5 ATCA blades 5 slot replicated mesh backplane RTM (with cooling) Dual Shelf Managers Dual removable fan trays 250 watts/slot cooling 1200 Watt, AC input PSU (N+1 optional) NEBS compliant removable air filter Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.
Description
Elma's ATCA, AC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. Features 5U high Holds 5 ATCA blades 5 slot replicated mesh backplane RTM (with cooling) Dual Shelf Managers Dual removable fan trays 250 watts/slot cooling 1200 Watt, AC input PSU (N+1 optional) NEBS compliant removable air filter Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
ATCA, Type 11A, 5U 19
Fremont, CA, USA
ATCA, Type 11A, 5U 19" Horizontal Chassis
ATCA, Type 11A, 5U 19" Horizontal Chassis
Elma's ATCA, AC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. Features 5U high Holds 5 ATCA blades 5 slot replicated mesh backplane RTM (with cooling) Dual Shelf Managers Dual removable fan trays 250 watts/slot cooling 1200 Watt, AC input PSU (N+1 optional) NEBS compliant removable air filter Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Elma's ATCA, AC, 5U horizontal enclosures includes a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation.

Features

  • 5U high
  • Holds 5 ATCA blades
  • 5 slot replicated mesh backplane
  • RTM (with cooling)
  • Dual Shelf Managers
  • Dual removable fan trays
  • 250 watts/slot cooling
  • 1200 Watt, AC input PSU (N+1 optional)
  • NEBS compliant removable air filter

Scope of Supply

High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name ATCA, Type 11A, 5U 19" Horizontal Chassis
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ATCA
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC113TQ-560UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details