ELMA Electronic Inc. MicroTCA, COMBlue

Description
The COMBlue is a low-cost MicroTCA platform that facilitates a wide range of industrial applications which previously ran on industrial PCs and single-board computers. Features Cost optimized MicroTCA development platform Desk top configuration (3U x 42HP x 252mm) Holds 5 single/full-size AMCs Bottom to top cooling PSU and CU, IPMI management integrated on active Compatible with management section of MicroTCA specification Optional connection AMC1 to AMC3 Direct SATA / SAS connections
Description
The COMBlue is a low-cost MicroTCA platform that facilitates a wide range of industrial applications which previously ran on industrial PCs and single-board computers. Features Cost optimized MicroTCA development platform Desk top configuration (3U x 42HP x 252mm) Holds 5 single/full-size AMCs Bottom to top cooling PSU and CU, IPMI management integrated on active Compatible with management section of MicroTCA specification Optional connection AMC1 to AMC3 Direct SATA / SAS connections

Suppliers

Company
Product
Description
Supplier Links
MicroTCA, COMBlue -  - ELMA Electronic Inc.
Fremont, CA, USA
MicroTCA, COMBlue
MicroTCA, COMBlue
The COMBlue is a low-cost MicroTCA platform that facilitates a wide range of industrial applications which previously ran on industrial PCs and single-board computers. Features Cost optimized MicroTCA development platform Desk top configuration (3U x 42HP x 252mm) Holds 5 single/full-size AMCs Bottom to top cooling PSU and CU, IPMI management integrated on active Compatible with management section of MicroTCA specification Optional connection AMC1 to AMC3 Direct SATA / SAS connections

The COMBlue is a low-cost MicroTCA platform that facilitates a wide range of industrial applications which previously ran on industrial PCs and single-board computers.

Features

  • Cost optimized MicroTCA development platform
  • Desk top configuration (3U x 42HP x 252mm)
  • Holds 5 single/full-size AMCs
  • Bottom to top cooling
  • PSU and CU, IPMI management integrated on active
  • Compatible with management section of MicroTCA specification
  • Optional connection AMC1 to AMC3
  • Direct SATA / SAS connections
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name MicroTCA, COMBlue
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
4U Rackmount Chassis, Industrial Main Board Support - ARC-645M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Width 19 inch (483 mm)
View Details