ELMA Electronic Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve... | |
| The 4590a module profile, SLT3-SWH-5F4UG7U, is compliant with the CERDEC CMOSS(C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. The 4590a is a... | |
| The KSys A-201 is based on the Intel® Quark™ SoC X1021 processor and is designed to bring intelligence and secure connectivity to the network edge for managed Internet of Things... | |
| The MaxSys-200/200i ultra-compact embedded platform, based on the Intel® Atom™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial... |